EN
  • EN
  • DE
  • IT

MAX2683EUE+

Part No MAX2683EUE+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description MIXER WITH SELECTABLE DOUBLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Bulk
Product Status Active
RF Type General Purpose
Frequency 3.4GHz ~ 3.8GHz
Number of Mixers 1
Gain 6.7dB
Noise Figure 13.6dB
Secondary Attributes Down Converter
Current - Supply 55mA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702744-MAX2683EUE+
Ultra Librarian 3D Model Ultra Librarian MAX2683EUE+ CAD Model

Description

Introducing the MAX2683EUE+ from Maxim Integrated

The MAX2683EUE+ is a state-of-the-art low-noise amplifier (LNA) designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This compact and efficient component is tailored for use in various applications including GPS, ISM, and WLL systems that require low noise figures and high linearity.

Key Features

  • Frequency Range: The MAX2683EUE+ operates within a 400MHz to 2500MHz frequency range, making it versatile for a wide array of RF applications.
  • Low Noise Figure: With a noise figure as low as 2.0dB, it ensures a minimal addition of noise to the signal, which is critical for maintaining signal integrity in communication systems.
  • High Linearity: The device boasts an excellent input third-order intercept point (IIP3) of +2.5dBm, which allows it to perform well in environments with strong interfering signals.
  • Adjustable Current and Gain: Users can adjust the supply current and gain to optimize performance for specific applications, providing design flexibility.
  • Single +2.7V to +5.5V Supply: The LNA is designed to work with a single supply voltage, simplifying power supply design.
  • Low Current Consumption: It consumes a low current of 4.5mA (typical), which is beneficial for battery-powered devices.
  • Small Package: The MAX2683EUE+ comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The MAX2683EUE+ is well-suited for a variety of RF front-end applications. Its low noise and high linearity make it an excellent choice for:

  • Global Positioning System (GPS) receivers
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless Local Loop (WLL) systems
  • Other wireless communication systems where low noise amplification is required

With its robust performance and flexibility, the MAX2683EUE+ from Maxim Integrated is an ideal choice for engineers looking to enhance the sensitivity and dynamic range of their wireless systems. Its small footprint, low power consumption, and ease of use make it a highly attractive component for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4186 $56.7440
90+ $1.1640 $104.7600
135+ $1.1277 $152.2395
185+ $1.0913 $201.8905
240+ $1.0549 $253.1760
320+ $0.9458 $302.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess