EN
  • EN
  • DE
  • IT

MAX306EWI+

Part No MAX306EWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 130pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 132195-MAX306EWI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX306EWI+ CAD Model

Description

Product Overview: Maxim Integrated MAX306EWI+

The MAX306EWI+ is a high-performance, single-ended, 16-channel multiplexer (mux) from Maxim Integrated, designed for precision signal routing in complex systems. This device is an excellent choice for applications requiring a high degree of accuracy and reliability, such as data acquisition systems, test equipment, and industrial control systems.

Constructed with Maxim's proprietary silicon-gate process, the MAX306EWI+ offers low charge injection, low power consumption, and electrostatic discharge (ESD) protection greater than 2000V. This makes it not only energy-efficient but also robust and durable for industrial applications.

Key Features:

  • Multiple Channels: This mux features 16 single-ended channels, which can be controlled by an 8-bit digital word. This allows for flexible and precise control of signal routing.
  • Low On-Resistance: The device boasts a low on-resistance (Ron) of 100Ω (max), ensuring minimal signal attenuation and distortion during switching.
  • High Off-Isolation: With high off-isolation of -80dB at 50kHz, the MAX306EWI+ minimizes crosstalk between channels when they are not selected, preserving signal integrity.
  • Single Supply Operation: The mux operates from a single +5V supply, simplifying power supply requirements and system design.
  • Break-Before-Make Switching: This feature guarantees that one channel is disconnected before another connects, preventing momentary short circuits during the switching process.

Specifications:

  • Supply Voltage Range: +4.5V to +30V, or ±4.5V to ±20V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 28-Wide SOIC

The MAX306EWI+ is available in a wide-body, 28-pin SOIC package, making it compatible with standard surface-mount technology (SMT) processes. Its wide operating temperature range ensures reliable performance in harsh environments. Maxim Integrated's commitment to quality means that this mux is designed to meet the stringent requirements of industrial and instrumentation applications.

Whether integrating into new designs or upgrading existing systems, the MAX306EWI+ offers a mix of performance, durability, and precision that engineers can trust for their critical signal routing needs.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6417 $53.4919
16+ $6.2701 $100.3216
25+ $6.0742 $151.8550
35+ $5.8783 $205.7405
44+ $5.6823 $250.0212
59+ $5.0945 $300.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess