EN
  • EN
  • DE

MAX3070ECSD+T

Part No MAX3070ECSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702876-MAX3070ECSD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3070ECSD+T CAD Model

Description

Maxim Integrated MAX3070ECSD+T RS-485/RS-422 Transceiver

The MAX3070ECSD+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication, encapsulated in a sleek 14-SOIC package. Designed to facilitate bidirectional data communication on multipoint bus transmission lines, the MAX3070ECSD+T is an ideal choice for industrial, network, and automation applications where reliable and efficient data transmission is a must.

With a wide operating voltage range of 3.0V to 3.6V, this transceiver is versatile and can be integrated into various systems with different power requirements. The MAX3070ECSD+T is capable of transmitting data at speeds up to 250kbps, making it suitable for applications that require moderate data rate transmission without sacrificing signal integrity.

One of the standout features of the MAX3070ECSD+T is its enhanced Electrostatic Discharge (ESD) protection. The device can withstand ESD events up to ±15kV Human Body Model (HBM), ensuring robust performance and longevity in harsh electrical environments. Additionally, the transceiver incorporates a hot-swap capability that allows for the insertion or removal of nodes without causing disruption to the data communication on the bus.

The MAX3070ECSD+T also features a fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle, providing a stable and secure operation. This is critical for ensuring data integrity when the bus is inactive or if a fault condition arises.

For power-conscious applications, the device offers a low-current shutdown mode that reduces power consumption when the transceiver is not in use. This makes the MAX3070ECSD+T an energy-efficient solution for battery-operated and power-sensitive systems.

Furthermore, the transceiver's extended temperature range of -40°C to +85°C ensures reliable operation in extreme environmental conditions, making it suitable for outdoor and industrial settings where temperature fluctuations are common.

In summary, the MAX3070ECSD+T from Maxim Integrated is a robust, feature-rich RS-485/RS-422 transceiver that offers reliable performance, advanced protection features, and energy efficiency, making it an excellent choice for a wide range of communication applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess