EN
  • EN
  • DE

MAX3072EESA

Part No MAX3072EESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS485/422 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090382-MAX3072EESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3072EESA CAD Model

Description

Maxim Integrated's MAX3072EESA: RS-485/RS-422 Transceiver

The MAX3072EESA by Maxim Integrated is a robust RS-485/RS-422 transceiver engineered to provide reliable communication in harsh industrial environments. With its advanced features and compact design, this transceiver is an ideal choice for applications requiring high-speed data transmission with differential signaling.

Key Features

  • High-Speed Operation: Capable of data rates up to 15Mbps, the MAX3072EESA is suitable for high-speed data communication needs.
  • Extended Temperature Range: This device operates reliably over a wide temperature range from -40°C to +85°C, making it suitable for use in extreme conditions.
  • ESD Protection: It comes with enhanced Electrostatic Discharge (ESD) protection exceeding ±15kV using the Human Body Model, ensuring durability and longevity.
  • Fail-Safe Feature: The transceiver includes a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Low Power Shutdown Mode: A low power shutdown mode significantly reduces current consumption when the transceiver is not in use, making it energy efficient.

Applications

The MAX3072EESA is highly versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Process control networks
  • Building automation
  • Networked security systems

Package and Reliability

The transceiver is available in an 8-pin NSOIC package, which is not only space-efficient but also easy to integrate into various circuit designs. The MAX3072EESA is characterized for operation from a 3.3V supply, and its integrated thermal shutdown protects the device from damage due to excessive power dissipation.

Maxim Integrated's commitment to quality ensures that the MAX3072EESA transceiver is a reliable and efficient solution for your RS-485/RS-422 communication needs. Its combination of speed, ruggedness, and power efficiency makes it a top choice for engineers and designers working on advanced industrial communication systems.

You May Also Be Interested in

Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess