EN
  • EN
  • DE

MAX3074ECSA

Part No MAX3074ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702882-MAX3074ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3074ECSA CAD Model

Description

Maxim Integrated's MAX3074ECSA: High-Speed RS-485/RS-422 Transceiver

The MAX3074ECSA is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication on RS-485 and RS-422 networks. This device is engineered to deliver reliable performance in industrial, network, and telecom applications where a differential communication system is required for long-distance data transmission.

With its full-duplex capability, the MAX3074ECSA allows for simultaneous transmission and reception of data at speeds up to 10Mbps. This makes it an excellent choice for systems that demand high data throughput and real-time communication. The product comes in a compact SOIC-8 package, making it suitable for space-constrained applications while providing an efficient footprint for PCB layout.

Key Features

  • High-Speed Operation: Supports data rates up to 10Mbps for RS-485 and RS-422 communication.
  • Extended Temperature Range: Operates reliably in a wide temperature range from -40°C to +85°C, making it suitable for industrial environments.
  • ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV, ensuring robustness against electrical transients.
  • Low Power Consumption: Designed with power efficiency in mind, the device features a low quiescent current, which is ideal for power-sensitive applications.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a logic-high output if the inputs are open, shorted, or idle, providing additional reliability in the event of a fault condition.

Applications

The MAX3074ECSA is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

In summary, the MAX3074ECSA from Maxim Integrated is a high-performance RS-485/RS-422 transceiver that offers a blend of speed, reliability, and protection for demanding communication applications. Its robust design and advanced features make it a smart choice for engineers looking to implement a dependable communication interface in their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess