EN
  • EN
  • DE

MAX3077AESA+

Part No MAX3077AESA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702885-MAX3077AESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3077AESA+ CAD Model

Description

Maxim Integrated MAX3077AESA+ RS-485/RS-422 Transceiver

The MAX3077AESA+ from Maxim Integrated is a high-performance, half-duplex transceiver module designed to facilitate communication on RS-485 and RS-422 networks. This compact and robust integrated circuit is ideal for industrial, network, and automation applications where reliable data transmission over long distances and in electrically noisy environments is paramount.

With its extended common-mode range of -7V to +12V, the MAX3077AESA+ ensures safe data transmission even when ground potentials vary widely, a common scenario in industrial environments. The device operates over a wide temperature range of -40°C to +125°C, making it suitable for harsh working conditions.

The transceiver features true fail-safe receivers, which guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This characteristic ensures that the receiver outputs are in a known state during fault conditions.

Key specifications of the MAX3077AESA+ include a data rate of up to 250kbps, which strikes a balance between speed and cable length, allowing for robust communication over long distances. Additionally, the device includes integrated protection features such as ±15kV electrostatic discharge (ESD) protection on the transceiver pins, which safeguards the device against accidental electrical discharges.

The MAX3077AESA+ is available in an 8-pin NSOIC package, which offers a compact footprint for space-constrained applications. The transceiver is also fully compliant with the TIA/EIA-485-A standard, ensuring compatibility with other standard-compliant devices in the network.

For designers and engineers looking to implement reliable data communication in their systems, the MAX3077AESA+ from Maxim Integrated is a robust and versatile choice that combines performance with protection, ensuring uninterrupted communication for critical applications.

Whether it's for factory automation, HVAC systems, or data acquisition units, the MAX3077AESA+ delivers the reliability and performance required for efficient and secure data exchange.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess