EN
  • EN
  • DE

MAX3094EEPE

Part No MAX3094EEPE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description ±15kV ESD-Protected, 10Mbps, 3V/5V, Low-Power Quad RS-422/RS-485 Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212919-MAX3094EEPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3094EEPE CAD Model

Description

Maxim Integrated MAX3094EEPE Quad RS-422/RS-485 Receiver

The MAX3094EEPE from Maxim Integrated is a high-performance quad RS-422/RS-485 receiver designed to meet the demanding requirements of industrial communication systems. This device is part of Maxim's family of robust, high-speed communication ICs, offering a reliable solution for applications requiring differential communication with noise immunity and long cable runs.

Key Features:

  • High-Speed Operation: The MAX3094EEPE supports data rates up to 10Mbps, making it suitable for high-speed data transmission.
  • Quad Receiver Configuration: This IC integrates four independent receiver channels, each capable of handling RS-422/RS-485 signals, which reduces component count and simplifies design.
  • Wide Supply Voltage Range: It operates from a single 5V supply, with a range of 4.5V to 5.5V, accommodating various system power supplies.
  • Fail-Safe Feature: The device ensures a logic-high receiver output when inputs are open, shorted, or idle, which is critical in preventing false data transmission.
  • Thermal Shutdown and Short-Circuit Protection: The MAX3094EEPE includes built-in thermal shutdown and short-circuit protection to safeguard against damage from over-temperature conditions and wiring faults.
  • Extended Temperature Range: It is rated for operation over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Low Power Consumption: With its low-power shutdown mode, the device conserves power when not in active use.
  • Industry-Standard 16-Pin DIP Package: The MAX3094EEPE comes in a 16-pin plastic DIP package, which is compatible with standard PCB assembly processes.

Applications:

The MAX3094EEPE is ideal for various industrial and commercial applications where reliable data communication is essential. Typical applications include:

  • Factory automation and process control systems
  • Building automation and HVAC control
  • Networked security cameras and surveillance systems
  • Point of Sale (POS) systems
  • Industrial fieldbus networks

With its robust feature set, the MAX3094EEPE is an excellent choice for designers looking to implement RS-422/RS-485 communication interfaces with high reliability and performance.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess