EN
  • EN
  • DE

MAX3107EAG

Part No MAX3107EAG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702940-MAX3107EAG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3107EAG CAD Model

Description

The MAX3107EAG from Maxim Integrated is a sophisticated serial UART (Universal Asynchronous Receiver/Transmitter) with an integrated crystal oscillator and a flexible clocking system. This advanced IC is designed to add an extra serial port to microcontrollers and processors with minimal design effort and footprint. The MAX3107EAG is particularly well-suited for applications in space-constrained environments where integrating a separate crystal for the UART would be impractical.

Featuring a wide operating voltage range from 1.62V to 3.6V, the MAX3107EAG is versatile for various applications. The device supports baud rates up to 24Mbps, making it an excellent choice for high-speed data communication requirements. The UART interface includes both the traditional RX/TX lines and also supports RS-485 and RS-232 protocols, providing a broad range of connectivity options.

The MAX3107EAG incorporates a 128-word FIFO for both transmit and receive, reducing the interrupt load on the host processor and ensuring reliable data transfer even at high speeds. Additionally, it offers programmable XON/XOFF flow control, making it highly adaptable to different communication scenarios.

One of the key features of the MAX3107EAG is its integrated crystal oscillator, which simplifies the design and reduces external component count. The device also includes an internal PLL, allowing the user to configure the UART for various clock inputs while maintaining precise baud rate generation. This level of integration ensures a compact and efficient design, ideal for portable devices, industrial control systems, and any application with stringent space requirements.

For enhanced reliability, the MAX3107EAG includes built-in protection against electrostatic discharge (ESD), capable of withstanding up to ±15kV human body model (HBM) shocks. The device is available in a 24-pin SSOP package, providing a compact solution for serial communication needs.

In summary, the MAX3107EAG from Maxim Integrated is a high-performance UART solution that offers a high level of integration, flexibility, and speed, making it an excellent choice for a wide range of applications that require reliable serial communication.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess