EN
  • EN
  • DE

MAX3111ECWI-T

Part No MAX3111ECWI-T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI COMPAT 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 600μA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 073497-MAX3111ECWI-T
Ultra Librarian 3D Model Ultra Librarian MAX3111ECWI-T CAD Model

Description

Maxim Integrated MAX3111ECWI-T Serial Interface IC

The MAX3111ECWI-T is a sophisticated integrated circuit from Maxim Integrated, designed to streamline serial communication in a wide array of applications. This versatile chip incorporates a UART (Universal Asynchronous Receiver/Transmitter) with a dual charge-pump voltage converter and an RS-232 transceiver, all within a single package. Its unique design allows for seamless communication between low-voltage logic and RS-232-compliant serial ports, making it an ideal choice for portable devices, point-of-sale systems, and industrial equipment.

Key Features

  • Integrated UART: The device features a full-featured UART providing data formatting and serial-to-parallel conversion for bidirectional data communication.
  • RS-232 Interface: With the built-in RS-232 transceiver, the MAX3111ECWI-T can interface with serial ports following the RS-232 protocol, ensuring compatibility with legacy systems.
  • Low-Voltage Operation: The dual charge-pump circuitry enables the IC to operate from a single +3.0V to +5.5V supply, making it perfect for battery-operated devices.
  • High Data Rate: The device supports data rates up to 230kbps, allowing for rapid data transfer between devices.
  • Integrated ESD Protection: It provides built-in electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against damage from static electricity.

Package and Temperature Range

The MAX3111ECWI-T comes in a wide-body, 28-pin SOIC package, which is designed to be soldered directly onto a printed circuit board. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.

Applications

  • Portable Instruments
  • Data Cables
  • Point-of-Sale Systems
  • Networking Equipment
  • Industrial Control Systems

In summary, the MAX3111ECWI-T from Maxim Integrated is a highly integrated solution for serial communication, combining a UART, RS-232 transceiver, and voltage converter in a single IC. Its low-voltage operation, high data rate capability, and robust ESD protection make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess