EN
  • EN
  • DE
  • IT

MAX3111EEWI+TG36

Part No MAX3111EEWI+TG36
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI COMPAT 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Supply Voltage (V) 3V ~ 3.6V
Supply Current 600μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX3111E
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 719325-MAX3111EEWI+TG36
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3111EEWI+TG36 CAD Model

Description

The MAX3111EEWI+TG36 is a sophisticated interface IC from Maxim Integrated, designed to provide seamless communication between microcontrollers and serial peripheral devices. This advanced chip integrates a UART (Universal Asynchronous Receiver-Transmitter) and an SPI™ (Serial Peripheral Interface) bus interface to facilitate a dual communication protocol environment. It is a perfect solution for applications that require high-speed, bidirectional communication with serial devices.

One of the standout features of the MAX3111EEWI+TG36 is its flexibility. It operates over a wide supply voltage range, making it suitable for various applications, from battery-powered devices to industrial systems. The chip supports data rates up to 230kbps for UART and 4Mbps for SPI, allowing for rapid data transmission and efficient performance in time-sensitive applications.

The device comes in a 28-pin WSOIC package, which is recognized for its compact footprint and ease of integration into PCB designs. This package is also known for its reliability and robustness, making the MAX3111EEWI+TG36 a durable choice for demanding environments.

Additional features of the MAX3111EEWI+TG36 include a built-in crystal oscillator that simplifies external circuitry, a 2x2 internal FIFO for improved data buffering, and flow-control capabilities that prevent data loss during high-speed communication. These features contribute to reducing the system complexity and enhancing the overall efficiency of the communication interface.

The MAX3111EEWI+TG36 is ideal for a range of applications, including industrial control systems, point-of-sale terminals, and networking equipment. Its ability to interface with both UART and SPI devices makes it a versatile component in mixed-signal environments. Designers and engineers will find this integrated circuit to be a valuable addition to their electronic systems, providing a reliable and high-performance communication solution.

Overall, the MAX3111EEWI+TG36 is a testament to Maxim Integrated's commitment to delivering high-quality, innovative components that push the boundaries of communication technology.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 32VQFN
Lowest to $1.8492
FTDI, Future Technology Devices International Ltd
IC HS USB TO UART/FIFO 48LQFP
Lowest to $9.0286
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Future Technology Devices International Ltd.
USB UART ( USB - Serial) I.C.
Lowest to $14.3382
Cypress Semiconductor Corp
CCG5
Lowest to $9.2491
SMSC Corporation
PC98/99 Compliant Enhanced Super I/O Controller with Keyboard/Mouse Wake-Up
Need more? Email Us
SMSC Corporation
FEAST FAST ETHERNET CONTROLLER FOR PCMCIA AND GENERIC 16-BIT APPLICATIONS
Need more? Email Us
PLX
PCI to USB 2.0 Hi-Speed Peripheral Controller
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB ANDROID HOST CTRL QFN-32
Lowest to $2.7900

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess