EN
  • EN
  • DE

MAX31855PMB1#

Part No MAX31855PMB1#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MODULE PERIPHERAL FOR MAX31855  /  MAX31855 Thermal Management Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Power Management
Function Thermal Management
Embedded No
Utilized IC / Part MAX31855
Primary Attributes K Type Thermocouple Required
Supplied Contents Board(s)
Secondary Attributes SPI Interface
Base Product Number MAX31855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names MAX31855PMB1
Standard Package 1
Win Source Part Number 1075257-MAX31855PMB1#
Ultra Librarian 3D Model Ultra Librarian MAX31855PMB1# CAD Model

Description

The MAX31855PMB1# is a sophisticated thermocouple-to-digital converter module from Maxim Integrated, designed to provide a complete solution for temperature measurement applications. This high-accuracy module is compatible with K-Type thermocouples and is capable of detecting a wide range of temperatures from -200°C to +1350°C with an accuracy of ±2°C. Its ability to directly convert the thermocouple's millivolt output into degree Celsius makes it an ideal choice for a variety of industrial and consumer applications.

This compact module includes an integrated cold junction compensation, which accounts for changes in the temperature at the thermocouple's reference junction, ensuring precise temperature readings under varying environmental conditions. The MAX31855PMB1# communicates with microcontrollers and other digital devices through a simple SPI interface, which provides easy integration into existing systems.

Key features of the MAX31855PMB1# include:

  • Simple SPI-compatible interface for easy communication with host devices.
  • 14-bit, 0.25°C resolution for accurate temperature readings.
  • Integrated cold-junction compensation for improved accuracy.
  • Detects thermocouple faults such as open circuits, short circuits to GND, and short circuits to VCC for enhanced safety and reliability.
  • Operating voltage range from 3.0V to 3.6V, making it suitable for low-voltage applications.
  • Compact form factor for space-constrained applications.

Whether you are developing high-precision industrial temperature control systems, consumer appliances, or any application requiring reliable temperature measurement, the MAX31855PMB1# is an excellent choice. It delivers the accuracy, reliability, and ease of use that engineers and designers expect from Maxim Integrated products. The module's robust design ensures long-term stability and performance, making it a trusted component in your temperature sensing solutions.

For detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or consult the MAX31855PMB1# datasheet.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess