EN
  • EN
  • DE

MAX3185CPA

Part No MAX3185CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702994-MAX3185CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3185CPA CAD Model

Description

MAX3185CPA - Maxim Integrated

The MAX3185CPA is a precision, low-power, and low-voltage serial 10-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. Designed with advanced CMOS technology, it is particularly suitable for battery-powered applications and portable devices due to its high energy efficiency and compact packaging.

Key Features:

  • High Resolution: The device offers a 10-bit resolution, providing fine detail in the analog signal conversion process, which is essential for precision measurement applications.
  • Low Power Consumption: With its low-power design, the MAX3185CPA is optimized for extended battery life, making it ideal for remote and mobile applications where power resources are limited.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing the overall system complexity and cost.
  • Compact Size: Housed in an 8-pin DIP package, the MAX3185CPA has a small footprint that is valuable in space-constrained applications.
  • High-Speed SPI-Compatible Serial Interface: The device features a high-speed, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Internal Reference: An internal reference voltage eliminates the need for external components, further reducing system size and cost.
  • Flexible Sampling Rate: The MAX3185CPA can support a variety of sampling rates, accommodating a range of dynamic system requirements.

Applications:

The versatility of the MAX3185CPA makes it suitable for a wide array of applications, including but not limited to:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Operated Devices
  • Medical Instruments
  • Industrial Process Controls

With its combination of high resolution, low power consumption, and ease of integration, the MAX3185CPA from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their analog-to-digital conversion in their next project.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess