EN
  • EN
  • DE

MAX31912AUI

Part No MAX31912AUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703002-MAX31912AUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31912AUI CAD Model

Description

Maxim Integrated MAX31912AUI Industrial Interface Serializer

The MAX31912AUI from Maxim Integrated is a sophisticated industrial interface serializer designed to provide a reliable and efficient solution for converting parallel digital input signals into a serial output format. This advanced component is tailored for harsh industrial environments where signal integrity and robustness are paramount.

Boasting an integrated 3.75kV RMS digital isolator, the MAX31912AUI ensures that data is transmitted accurately across electrical boundaries, protecting sensitive control logic from high-voltage spikes and surges commonly found in industrial settings. The device operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for various applications and compatible with standard industrial logic levels.

The MAX31912AUI features eight high-voltage, open-wire detection inputs that can handle up to 36V, which are especially useful for monitoring the status of sensors, actuators, and other devices in a distributed control system. The serializer's inputs are designed to be highly resistant to field wiring-related issues such as electrical noise and interference, ensuring reliable operation even in the most demanding industrial scenarios.

With its built-in 250ksps successive approximation register (SAR) ADC, the MAX31912AUI provides precise analog-to-digital conversion, allowing for accurate monitoring of the input status. The device also includes configurable input filters to mitigate the effects of signal bounce and noise, further enhancing its performance in industrial environments.

The MAX31912AUI is available in a compact 28-pin TSSOP package, making it an ideal choice for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures that the device can withstand extreme temperature variations commonly found in industrial settings.

Integrating the MAX31912AUI into your industrial control system will not only streamline your data acquisition processes but also improve the overall reliability and efficiency of your operations. Maxim Integrated continues to set the standard for industrial interface solutions with products like the MAX31912AUI, driving innovation and performance in the automation industry.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2423 $51.5729
55+ $1.8399 $101.1945
85+ $1.7824 $151.5040
116+ $1.7249 $200.0884
150+ $1.6674 $250.1100
201+ $1.4949 $300.4749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess