EN
  • EN
  • DE

MAX31914AUI+

Part No MAX31914AUI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TRANSLATOR OCT DGTL 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Translator
Input Type Digital
Output Type Digital
Supply Current 1.6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-TSSOP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703003-MAX31914AUI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31914AUI+ CAD Model

Description

The MAX31914AUI+ from Maxim Integrated is a sophisticated industrial interface serializer designed to provide a robust and efficient communication link between sensors and microcontrollers in harsh industrial environments. This integrated circuit (IC) is optimized for industrial digital input (DI) module applications and is capable of interfacing with 24V digital input signals, which are commonly used in automation and control systems.

Key Features

  • Integrated Diagnostics: The device includes comprehensive on-chip diagnostics to ensure reliable operation, including open-wire detection and LED driver outputs for visual status indication.
  • High-Voltage Tolerance: With a wide input voltage range, the MAX31914AUI+ can tolerate up to 40V, making it suitable for interfacing with a variety of industrial sensors and actuators.
  • Serial Interface: The product features a SPI-compatible serial interface, enabling easy communication with most microcontrollers and reducing the number of required I/O pins.
  • Low Power Consumption: Power efficiency is a key consideration, and the MAX31914AUI+ is designed to operate with minimal power draw, making it ideal for energy-sensitive applications.
  • Integrated Field Supply Switch: An integrated field supply switch with current limit allows direct connection to field power, simplifying the design and reducing external component count.

Applications

The MAX31914AUI+'s robust design and feature set make it well-suited for a variety of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Process Control Systems
  • Distributed Control Systems (DCS)

Package and Temperature Range

The MAX31914AUI+ is offered in a compact 28-pin TSSOP package, which is ideal for space-constrained applications. It is designed to operate over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess