EN
  • EN
  • DE

MAX3223EEAP+

Part No MAX3223EEAP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 250KBPS SD 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 125240-MAX3223EEAP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3223EEAP+ CAD Model

Description

Maxim Integrated MAX3223EEAP+ RS-232 Interface IC

The Maxim Integrated MAX3223EEAP+ is a high-performance RS-232 Interface IC designed to meet the communication requirements of modern electronic devices. This transceiver chip comes with multiple features that make it ideal for applications requiring reliable serial communication with minimal power consumption.

Key Features

  • Low-Power Operation: The MAX3223EEAP+ operates from a single +3.0V to +5.5V power supply, ensuring compatibility with a wide range of devices and systems, while maintaining low power consumption. This makes it an excellent choice for battery-operated or power-sensitive applications.
  • High Data Rate: Capable of handling data rates up to 250kbps, this interface IC is suitable for high-speed data communication, ensuring quick and efficient data transfer between devices.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection up to ±15kV using the Human Body Model (HBM), providing robustness and reliability in harsh electrical environments.
  • Integrated Charge Pump: The onboard charge pump circuitry eliminates the need for an external voltage supply for the driver, simplifying design and reducing the overall component count.
  • Automatic Power-Down Feature: When not in use, the MAX3223EEAP+ automatically enters a low-power shutdown mode, further reducing power consumption and extending battery life in portable applications.

Applications

The versatile MAX3223EEAP+ is suitable for a variety of applications, including:

  • Portable Computing Devices
  • Point-of-Sale (POS) Systems
  • Networking Equipment
  • Industrial Control Systems

Package and Reliability

The device is offered in a compact 20-pin SSOP (Shrink Small Outline Package), providing a space-saving solution that is easy to integrate into a wide range of designs. Maxim Integrated's commitment to quality ensures that the MAX3223EEAP+ delivers consistent performance and reliability.

In summary, the Maxim Integrated MAX3223EEAP+ RS-232 Interface IC is a highly integrated solution that provides robust serial communication capabilities with the added benefits of low power consumption and ESD protection, making it an excellent choice for designers looking to enhance the connectivity of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0731 $51.8275
59+ $1.7010 $100.3590
92+ $1.6479 $151.6068
126+ $1.5947 $200.9322
163+ $1.5416 $251.2808
218+ $1.3821 $301.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess