EN
  • EN
  • DE

MAX325CUA+

Part No MAX325CUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin uMAX / IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Operating Supply Voltage 2.7 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 785918-MAX325CUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX325
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX325CUA+ CAD Model

Description

Maxim Integrated Product Overview: MAX325CUA+

The MAX325CUA+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated. It is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal solution for a wide range of applications, including communication systems, portable devices, and data acquisition systems.

This analog switch operates from a single +1.8V to +5.5V power supply, ensuring compatibility with various low-voltage applications. The MAX325CUA+ features on-resistance (RON) of just 100Ω max, which remains flat over the specified signal range. This low and flat on-resistance reduces signal distortion and provides excellent linearity, which is critical for high-precision analog signal switching.

The MAX325CUA+ also boasts a low charge injection of 10pC (max) and a low power consumption of only 0.5µW (max), contributing to its energy-efficient operation. Such characteristics make it suitable for battery-powered devices where power efficiency is paramount.

With its fast switching speeds (tON = 175ns max, tOFF = 145ns max), the MAX325CUA+ can handle high-speed signals without significant delay, allowing for quick response times in critical applications. The device also features a high off-isolation of -75dB at 1MHz, which minimizes crosstalk between channels when the switch is in the off position.

The MAX325CUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation under various environmental conditions.

For added flexibility, the MAX325CUA+ includes a logic control input that is compatible with TTL and CMOS levels. This allows the switch to be controlled by a wide range of logic signals, making it easy to integrate into various system designs.

In summary, the MAX325CUA+ from Maxim Integrated is a versatile and efficient SPDT analog switch that offers low on-resistance, fast switching, and low power consumption, all packed into a small form factor. Its robust performance makes it an excellent choice for designers looking to optimize their systems for precision, speed, and power efficiency.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess