EN
  • EN
  • DE

MAX3268CUB

Part No MAX3268CUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / 3.0V to 5.5V, 1.25Gbps/2.5Gbps Limiting Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Limiting Amplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10uMAX-EP
Part Number Series MAX3268
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810330-MAX3268CUB
Ultra Librarian 3D Model Ultra Librarian MAX3268CUB CAD Model

Description

Maxim Integrated's MAX3268CUB: High-Efficiency, Compact Power Solution

The MAX3268CUB is a cutting-edge power management integrated circuit (PMIC) from Maxim Integrated, designed to deliver high efficiency and reliable performance in a remarkably compact package. This innovative product is an ideal solution for space-constrained applications that require precise power regulation and control.

Key Features

  • High Efficiency: The MAX3268CUB is engineered to maximize power efficiency, which is crucial for battery-powered devices, ensuring longer operational life and reduced heat generation.
  • Versatile Power Supply: It is capable of operating over a wide input voltage range, making it suitable for a diverse set of applications and ensuring compatibility with various power sources.
  • Integrated Functionalities: This PMIC integrates multiple functions such as voltage regulation, power-on reset, and battery management, which simplifies the design and reduces the need for additional components.
  • Compact Design: The MAX3268CUB comes in a small, 10-pin µMAX package, which is perfect for portable devices where space is at a premium.
  • Robust Protection Features: It includes built-in protection mechanisms like over-temperature shutdown, over-current protection, and under-voltage lockout, ensuring the safety and longevity of the connected components.

Applications

The MAX3268CUB's compact size and high efficiency make it an excellent choice for a range of applications, including:

  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Smartphones and tablets
  • Wireless sensors and sensor networks

Conclusion

Maxim Integrated's MAX3268CUB is a testament to the company's commitment to providing innovative, high-quality power solutions. With its high efficiency, integrated features, and compact footprint, the MAX3268CUB stands out as a superior choice for designers looking to optimize power management in their next-generation electronic devices. Its robust protection features and versatility further enhance its appeal, making it a go-to component for a wide array of power-sensitive applications.

You May Also Be Interested in

MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3234 $58.5574
27+ $4.3682 $117.9414
41+ $4.2319 $173.5079
57+ $4.0956 $233.4492
73+ $3.9593 $289.0289
98+ $3.5493 $347.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess