EN
  • EN
  • DE

MAX3269CUB

Part No MAX3269CUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 1.25GBPS 10UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Limiting Amplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10uMAX-EP
Win Source Part Number 125386-MAX3269CUB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3269CUB CAD Model

Description

Maxim Integrated MAX3269CUB Overview

The MAX3269CUB from Maxim Integrated is a highly integrated, low-power, mixed-signal microcontroller designed for a wide range of applications, including industrial, medical, and wearable devices. This product is part of the MAX326xx family, which is known for its power efficiency and robust performance in compact form factors.

Key Features

  • High-Efficiency Microcontroller: At the core of the MAX3269CUB is an ARM® Cortex®-M4F processor, which provides a balance of power efficiency and processing capability, making it suitable for demanding applications that require signal processing.
  • Memory and Storage: The device includes integrated flash memory and RAM, offering ample space for application code and data storage without the need for external memory components.
  • Low Power Consumption: Maxim Integrated's power management technology ensures that the MAX3269CUB operates with minimal power consumption, extending the battery life of portable devices.
  • Connectivity: The microcontroller supports multiple communication interfaces, including I2C, SPI, UART, and USB, allowing for versatile connectivity options with other devices and peripherals.
  • Robust Security: Security features are built into the MAX3269CUB to protect against unauthorized access and to ensure data integrity, which is critical for applications handling sensitive information.

Applications

The MAX3269CUB is ideal for applications that require a compact footprint without compromising on performance. Its low-power consumption and integrated peripherals make it particularly well-suited for:

  • Wearable Health and Fitness Monitors
  • Portable Medical Devices
  • Industrial Control Systems
  • Smart Sensors and IoT Devices

Package and Availability

The MAX3269CUB comes in a small, 10-pin ultra-thin dual flat no-lead (WLP) package, which is designed for space-constrained applications. Maxim Integrated provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate integration into various projects.

With its combination of performance, power efficiency, and connectivity, the MAX3269CUB stands out as a versatile microcontroller solution for designers looking to create sophisticated, yet energy-conscious, electronic products.

You May Also Be Interested in

Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess