EN
  • EN
  • DE

MAX327CSE

Part No MAX327CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, SPST, Ultra-Low Leakage, CMOS Analog Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 3.5kOhm
Channel-to-Channel Matching (ΔRon) 175Ohm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX327
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213150-MAX327CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX327CSE CAD Model

Description

Maxim Integrated MAX327CSE Precision Analog Switch

The MAX327CSE from Maxim Integrated is a highly reliable precision analog switch that offers superior performance for signal routing applications. This device is designed to provide low charge injection, low power consumption, and an excellent analog signal handling capability, making it a suitable choice for a wide range of applications including data acquisition systems, test equipment, and communication devices.

Constructed with Maxim's proprietary silicon-gate process, the MAX327CSE features a single pole/double throw (SPDT) configuration. It operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V. This flexibility in power supply requirements allows the MAX327CSE to be integrated into various system designs with ease.

The switch offers a low on-resistance of typically 100 ohms, which is matched between channels to within 5 ohms and remains flat over the specified analog signal range. This ensures minimal signal distortion and provides a high degree of accuracy when passing analog signals through the switch. Additionally, the MAX327CSE boasts a low charge injection of less than 10pC, which minimizes the transient disturbances in the signal path when the switch transitions between states.

For enhanced system reliability, the MAX327CSE features an ESD protection of ±2000V per Method 3015.7, which safeguards the device against electrostatic discharges, thus ensuring a robust performance in environments where ESD events are likely to occur. The device is also TTL/CMOS logic compatible, allowing for easy integration with digital controllers and processors.

The MAX327CSE is available in a 16-pin narrow SO package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +85°C ensures that the device can reliably function in a variety of environmental conditions.

Overall, the Maxim Integrated MAX327CSE analog switch is an excellent choice for design engineers looking for a high-precision, low-power switch with robust features for their critical signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6941 $60.8587
17+ $7.1337 $121.2729
26+ $6.9108 $179.6808
35+ $6.6879 $234.0765
45+ $6.4649 $290.9205
60+ $5.7962 $347.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess