EN
  • EN
  • DE

MAX328CPE

Part No MAX328CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Ultra-Low Leakage Monolithic CMOS Analog Multiplexers | IC MULTIPLEXER 8X1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 3.5kOhm
Channel-to-Channel Matching (ΔRon) 70Ohm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 10pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX328
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213155-MAX328CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX328CPE CAD Model

Description

Maxim Integrated's MAX328CPE: Precision Analog Multiplexer

The MAX328CPE from Maxim Integrated is a high-performance, 8-channel single-ended analog multiplexer with a robust design that makes it ideal for precision data acquisition systems and signal routing applications. This precision analog switch operates with a single supply ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, offering flexibility in various power environments.

Featuring low on-resistance (100 ohms max) and very low charge injection (5pC max), the MAX328CPE ensures signal integrity is maintained throughout the switching process, making it suitable for handling audio, video, and other high-frequency signals. The device also boasts low crosstalk and off-isolation, which are critical parameters for applications where multiple signals need to be managed without interference.

One of the standout features of the MAX328CPE is its ESD tolerance of 2000V per Method 3015.7, which provides enhanced protection against electrostatic discharge, ensuring reliability and longevity in harsh environments. The device is also TTL/CMOS logic compatible, allowing for easy integration with digital controllers and processors.

The MAX328CPE comes in a 16-pin DIP package, which is convenient for breadboard prototyping and can also be easily integrated into a variety of PCB designs. The device operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial applications where temperature variations are a concern.

Applications for the MAX328CPE are diverse and include data acquisition systems, test equipment, communication systems, and medical equipment. Its precision switching capabilities make it an excellent choice for designers who require a reliable and efficient solution for managing multiple analog signals in their circuits.

In summary, Maxim Integrated's MAX328CPE is a versatile and reliable choice for any application requiring precision analog multiplexing. With its robust design, low on-resistance, and high ESD tolerance, this device stands out as a solid choice for engineers looking to optimize their signal routing with minimal signal degradation.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess