EN
  • EN
  • DE

MAX3370EXK+T

Part No MAX3370EXK+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Low
Series MAX series
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 1
Family Part Number MAX3370
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Features Power Supply Decoupling
Temperature Range - Operating -40°C ~ 85°C
Data Rate 3Mbps
Output Type Open Drain, Push-Pull
Voltage - VCCB 2.5V ~ 5.5V
Voltage - VCCA 1.65V ~ 5.5V
Channels per Circuit 1
Channel Type Bidirectional
Translator Type Voltage Level
Packaging Reel
Manufacturer Maxim Integrated
Categories Integrated Circuits
Win Source Part Number 703204-MAX3370EXK+T
Ultra Librarian 3D Model Ultra Librarian MAX3370EXK+T CAD Model

Description

Maxim Integrated MAX3370EXK+T Level Translator

The MAX3370EXK+T is a high-performance, low-voltage level translator designed by Maxim Integrated to provide seamless voltage level translation between different logic levels. This device is particularly suitable for applications where a low-voltage microcontroller or digital interface needs to communicate with higher voltage logic levels, ensuring compatibility across diverse electrical standards. The MAX3370EXK+T is an essential component for designers looking to bridge the gap between devices operating at different voltage domains.

With a bidirectional, dual-supply voltage level translator, the MAX3370EXK+T operates over a broad voltage range. The V<sub>CC pin supports an input voltage range of 1.2V to 3.6V, and the V<sub>L pin supports an input voltage range of 1.65V to 5.5V. This flexibility allows the MAX3370EXK+T to be used in various configurations, accommodating a wide range of logic levels without the need for additional components or complex circuitry.

The MAX3370EXK+T features an automatic direction-sensing function that eliminates the need for a direction control pin. This smart feature simplifies the design and reduces the pin count, making it ideal for space-constrained applications. The device is also equipped with a shutdown feature that significantly reduces the power consumption when the translator is not in use, making it suitable for battery-powered devices where power efficiency is critical.

With its small, 5-pin SC70 package, the MAX3370EXK+T is designed for compactness and minimal footprint on the PCB. Its robust ESD protection ensures reliability and longevity in harsh electrical environments, protecting connected devices from potential damage due to electrostatic discharge.

Whether it's for mobile devices, portable electronics, or any application requiring level translation between low-voltage and high-voltage logic, the MAX3370EXK+T from Maxim Integrated is an excellent choice. Its ease of use, automatic direction sensing, and low-power operation make it a versatile solution for designers looking to ensure compatibility across different voltage levels in their digital interfaces.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess