EN
  • EN
  • DE

MAX34408ETE+

Part No MAX34408ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC TXRX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Current Monitor
Sensing Method High-Side
Voltage - Input 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (4x4)
Win Source Part Number 1067715-MAX34408ETE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX34408ETE+ CAD Model

Description

Maxim Integrated MAX34408ETE+ Power Management IC

The Maxim Integrated MAX34408ETE+ is a highly efficient, power management integrated circuit designed to cater to the demanding needs of complex electronic systems. This advanced power solution is ideally suited for applications requiring precise voltage regulation, power monitoring, and energy-saving features.

Key Features

  • High Efficiency: The MAX34408ETE+ boasts high conversion efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated Power Monitoring: With built-in power monitoring capabilities, it allows for real-time tracking of system power consumption, helping to optimize performance and extend battery life in portable applications.
  • Programmable Voltage Regulation: Users can program the output voltage to meet the specific requirements of their system, ensuring compatibility with a wide range of components.
  • Compact Package: Housed in a compact, 16-pin TQFN-EP package, the MAX34408ETE+ saves valuable board space, making it an excellent choice for space-constrained applications.
  • Thermal Management: The device includes thermal protection features that prevent overheating, further enhancing the longevity and stability of the system.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The versatility of the MAX34408ETE+ makes it suitable for a variety of applications, including:

  • Networking and telecommunications equipment
  • Industrial control systems
  • Portable and battery-powered devices
  • Data storage and servers
  • Medical equipment

Technical Specifications

The MAX34408ETE+ operates with an input voltage range of 4.5V to 18V, making it compatible with various power sources. It also features overvoltage and undervoltage lockout (OVLO/UVLO) for additional safety and reliability.

With Maxim Integrated's commitment to quality and performance, the MAX34408ETE+ represents a robust power management solution that meets the rigorous demands of today's electronic systems. Its combination of efficiency, monitoring, and control functionalities ensures that it can provide a sophisticated power management strategy for any application.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess