EN
  • EN
  • DE

MAX3507EGI-TG05

Part No MAX3507EGI-TG05
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211067-MAX3507EGI-TG05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3507EGI-TG05 CAD Model

Description

The MAX3507EGI-TG05 is a high-performance cable line driver designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is engineered to optimize the signal strength and quality for cable modems and set-top boxes, ensuring reliable data transmission over long distances.

Key Features

  • High Linearity: The MAX3507EGI-TG05 offers exceptional linearity, which is crucial for maintaining signal integrity, minimizing distortion, and enabling high-speed data transmission.
  • Low Noise Figure: With its low noise figure, this line driver reduces the amount of signal interference, thereby enhancing the overall signal-to-noise ratio (SNR).
  • Adjustable Gain: Users can adjust the gain to suit their specific application requirements, providing flexibility and improved performance.
  • Power-Saving Modes: The device includes power-saving features that reduce power consumption when the driver is not in active use, making it an energy-efficient choice for modern cable systems.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and stability.

Applications

The MAX3507EGI-TG05 is ideal for a variety of applications where signal amplification and integrity are paramount. It is commonly used in:

  • Cable Modems
  • Set-Top Boxes
  • Home Networking Equipment
  • Digital Communication Systems

Technical Specifications

The device operates within a specified temperature range and is available in a 24-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Maxim Integrated.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3507EGI-TG05 is no exception. It is manufactured to meet high standards, ensuring that each unit performs to the specifications and withstands the rigors of real-world use.

Ordering Information

To order the MAX3507EGI-TG05 or to request samples, customers can contact Maxim Integrated's sales department or authorized distributors. The part number MAX3507EGI-TG05 should be used when placing an order to ensure accuracy.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $0.9506
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5170 $59.7890
41+ $2.8852 $118.2932
62+ $2.7951 $173.2962
86+ $2.7050 $232.6300
111+ $2.6149 $290.2539
148+ $2.3447 $347.0156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess