EN
  • EN
  • DE

MAX3520E

Part No MAX3520E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703316-MAX3520E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3520E CAD Model

Description

The MAX3520E from Maxim Integrated is a sophisticated, high-performance upstream amplifier designed to meet the demanding requirements of cable modem applications. This device is engineered to enhance the efficiency and reliability of communication in hybrid fiber-coaxial (HFC) networks, making it an ideal choice for cable modem termination systems (CMTS) and edge QAM devices.

Key Features

  • High Linearity: The MAX3520E offers exceptional linearity, which is critical for maintaining signal integrity in upstream channels, ensuring high-quality data transmission.
  • Low Noise Figure: With its low noise figure, the device minimizes signal degradation, allowing for clearer and more reliable data transfer over long distances.
  • Adjustable Gain: The amplifier provides a programmable gain range, giving system designers the flexibility to optimize performance for specific network requirements.
  • Integrated Power Control: The built-in power control feature allows for automatic adjustment of the amplifier's output power, helping to maintain optimal signal levels and reducing power consumption.
  • High Output Power: Capable of delivering high output power levels, the MAX3520E is well-suited for driving signals over the extended frequency range used in modern cable networks.
  • DOCSIS 3.0 Compliance: The device is fully compliant with the Data Over Cable Service Interface Specification (DOCSIS) 3.0 standard, ensuring compatibility with the latest cable modem technology.

Applications

The MAX3520E is primarily used in the upstream path of cable television (CATV) systems and is suitable for a variety of applications, including:

  • Cable Modem Termination Systems (CMTS)
  • Edge QAM Devices
  • Hybrid Fiber-Coaxial (HFC) Network Infrastructure
  • Interactive Set-Top Boxes
  • Video-on-Demand (VoD) Services

Conclusion

In summary, the MAX3520E from Maxim Integrated is a versatile and powerful amplifier that offers the performance and features necessary for modern cable modem applications. Its high linearity, low noise, and programmable gain make it an excellent choice for any system requiring robust and reliable upstream data transmission.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess