EN
  • EN
  • DE

MAX3658AETA+

Part No MAX3658AETA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 622MBPS, LOW-NOISE, HIGH-GAIN TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Strip
Product Status Active
Type Transimpedance Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number MAX3658
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 703353-MAX3658AETA+
Ultra Librarian 3D Model Ultra Librarian MAX3658AETA+ CAD Model

Description

Maxim Integrated's MAX3658AETA+ Fiber Optic Transimpedance Amplifier

The MAX3658AETA+ from Maxim Integrated is a high-performance fiber optic transimpedance amplifier designed to convert small photocurrents into a usable voltage with high efficiency and precision. This compact, integrated solution is ideal for a variety of applications that require high-speed data transmission, such as gigabit Ethernet, fiber channel, and other communication standards.

With a bandwidth of 622Mbps, the MAX3658AETA+ is capable of supporting fast data rates, making it well-suited for high-speed optical communication systems. It features a transimpedance gain of 4.4kΩ, which allows it to amplify the photocurrent from a photodiode with minimal signal distortion. This ensures a clean and reliable signal for further processing in optical receivers.

The device is packaged in a small, 8-pin TDFN (3mm x 3mm) package, which makes it easy to integrate into space-constrained designs. Its low power consumption is another benefit, making it an energy-efficient choice for portable and remote applications where power availability is limited.

One of the key advantages of the MAX3658AETA+ is its excellent signal-to-noise ratio, which is critical for maintaining the integrity of data transmission over fiber optic cables. It also features an automatic gain control circuit that adjusts the amplification to accommodate varying input signal strengths, ensuring consistent performance across different operating conditions.

The device operates over a wide temperature range of -40°C to +85°C, which makes it reliable in harsh environmental conditions. Moreover, it is designed with a differential output that reduces common-mode noise and improves signal integrity.

In summary, the MAX3658AETA+ from Maxim Integrated is a versatile and efficient solution for high-speed optical data communication. Its combination of high bandwidth, low power consumption, and robust performance make it an excellent choice for designers looking to improve their fiber optic communication systems.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,457 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess