EN
  • EN
  • DE

MAX3668EHJ+T

Part No MAX3668EHJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description Laser Driver IC 622Mbps 1 Channel 3.14 V ~ 5.5 V 32-TQFP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Supply Voltage - Operating 3.14 V to 5.5 V
Operating Supply Current 38mA
Current - Modulation 75mA
Current - Bias 80mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (5x5)
Mounting Surface Mount
Win Source Part Number 021598-MAX3668EHJ+T
Ultra Librarian 3D Model Ultra Librarian MAX3668EHJ+T CAD Model

Description

The MAX3668EHJ+T from Maxim Integrated is a high-performance, compact laser diode driver designed for use in fiber optic transceivers. This advanced integrated circuit is tailored to provide a precise and stable current source for driving a laser diode in applications requiring high-speed data transmission. With its ability to support data rates up to 622Mbps, the MAX3668EHJ+T is an ideal choice for gigabit ethernet and fiber channel applications.

Key Features

  • High-Speed Operation: Supports data rates up to 622Mbps, enabling its use in fast communication systems.
  • Automatic Power Control (APC): Integrated APC loop maintains constant optical power output, ensuring consistent performance over the laser's lifetime.
  • Low Power Dissipation: Designed with power efficiency in mind, the MAX3668EHJ+T minimizes power loss, which is crucial for maintaining the reliability and longevity of the system.
  • Thermal Shutdown: Features a built-in thermal shutdown mechanism that protects the device from overheating, enhancing system safety.
  • Single 3.3V Supply: Operates from a single 3.3V power supply, simplifying the power design of the system.
  • Compact Package: Available in a small 32-pin TQFP package, making it suitable for space-constrained applications.

Applications

  • Fiber Optic Transceivers
  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH Networks

With its comprehensive feature set, the MAX3668EHJ+T provides a reliable and efficient solution for driving laser diodes in high-speed optical communication systems. Its integration of APC and thermal protection features not only ensures the performance but also the safety and durability of the application it is used in. Whether for networking equipment, telecommunications infrastructure, or data centers, the MAX3668EHJ+T stands out as a superior choice for system designers looking for a high-quality laser driver solution.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6396 $57.8376
15+ $7.9094 $118.6410
23+ $7.6623 $176.2329
32+ $7.4151 $237.2832
41+ $7.1679 $293.8839
54+ $6.4264 $347.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess