EN
  • EN
  • DE

MAX3679CTJ+

Part No MAX3679CTJ+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description +3.3V, Low-Jitter Crystal to LVPECL Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213333-MAX3679CTJ+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3679CTJ+ CAD Model

Description

Product Overview: MAX3679CTJ+ from Maxim Integrated

The MAX3679CTJ+ is a high-performance, precision clock generator from Maxim Integrated, designed to meet the stringent requirements of communication and data infrastructure systems. This device is engineered to provide a reliable clock source with low jitter and phase noise, which is crucial for high-speed data transfer and signal integrity in advanced applications.

Key Features

  • High Frequency Range: The MAX3679CTJ+ supports a wide frequency range, making it suitable for various applications including networking, storage, and telecommunications.
  • Low Jitter Performance: With exceptionally low jitter, this clock generator ensures high-quality signal timing which is vital for maintaining data integrity in high-speed communication systems.
  • Multiple Outputs: It provides multiple clock outputs, allowing it to drive several components within a system simultaneously, simplifying design and reducing component count.
  • Configurability: The device offers configurable settings for output frequency and phase, giving designers the flexibility to tailor the clock signal to specific application needs.
  • Power Efficiency: Designed with power efficiency in mind, the MAX3679CTJ+ helps to reduce the overall power consumption of the systems it is used in.
  • Robust Temperature Range: It operates over a wide temperature range, ensuring reliable performance in diverse operating environments.

Applications

The MAX3679CTJ+ is ideal for use in a variety of high-speed digital systems, including:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure including servers and storage systems
  • Telecommunications gear like optical transceivers and multiplexers
  • Test and measurement equipment

Technical Specifications

Packaged in a compact 32-pin TQFN (5mm x 5mm) package, the MAX3679CTJ+ integrates seamlessly into modern PCB layouts. Its supply voltage ranges from 3.0V to 3.6V, and it is specified for operation from -40°C to +85°C, making it a versatile choice for a wide array of industrial and commercial applications.

With its combination of performance, flexibility, and reliability, the MAX3679CTJ+ from Maxim Integrated stands out as a superior clock generation solution for today’s high-speed electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess