EN
  • EN
  • DE

MAX3698CTJ+

Part No MAX3698CTJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703365-MAX3698CTJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3698CTJ+ CAD Model

Description

The MAX3698CTJ+ is a sophisticated, high-performance integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is engineered to provide a reliable and efficient interface solution for fiber optic communications, making it an ideal component for use in high-speed networking equipment such as routers, switches, and data center interconnects.

Key Features

  • High-Speed Performance: The MAX3698CTJ+ is capable of operating at very high data rates, which is essential for modern fiber optic communication systems that require fast and efficient data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps to reduce the overall power consumption of the system, which is critical for maintaining lower operating costs and minimizing heat dissipation.
  • Compact Form Factor: The device comes in a compact 32-pin TQFN package, allowing for integration into systems where space is at a premium without compromising performance.
  • Wide Operating Temperature Range: It is built to withstand a broad range of temperatures, making it suitable for use in various environments without the risk of performance degradation.

Applications

The MAX3698CTJ+ is versatile and can be used in a variety of applications within the realm of optical communications. Some of the common applications include:

  • Fiber Optic Transceivers and Transponders
  • High-Speed Data Transport Systems
  • Metro and Long-Haul Networks
  • Data Center Connectivity Solutions

Technical Specifications

The technical specifications of the MAX3698CTJ+ reflect its suitability for high-speed communication applications:

  • Supply Voltage: 3.3V
  • Data Rate: Multi-Gbps operation
  • Package: 32-pin TQFN
  • Temperature Range: Specified for operation from -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX3698CTJ+ is a reliable choice for designers and engineers looking to enhance their fiber optic communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess