EN
  • EN
  • DE

MAX3721UTG+T

Part No MAX3721UTG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX372
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 211154-MAX3721UTG+T
Ultra Librarian 3D Model Ultra Librarian MAX3721UTG+T CAD Model

Description

Maxim Integrated MAX3721UTG+T Product Overview

The MAX3721UTG+T is a high-performance, low-power, compact laser driver designed by Maxim Integrated for use in small form-factor pluggable (SFP) modules for fiber optic communications. This advanced integrated circuit (IC) is tailored to meet the stringent requirements of gigabit and 10-gigabit optical networks, providing designers with a reliable solution for their high-speed data transmission needs.

Key Features

  • Automatic Power Control (APC): The MAX3721UTG+T incorporates an APC loop that maintains constant optical power output from the laser, compensating for temperature and aging effects.
  • Extinction Ratio Control (ERC): This feature ensures that the laser driver maintains a consistent extinction ratio over temperature and lifetime, which is crucial for maintaining signal integrity.
  • Programmable Modulation and Bias Currents: The device allows for precise adjustment of the modulation and bias currents to optimize performance for various laser diodes and operating conditions.
  • Waveform Shaping: The driver includes programmable rise and fall time control, allowing for optimization of the optical waveform to reduce jitter and improve signal quality.
  • Low Power Dissipation: Designed for power-sensitive applications, the MAX3721UTG+T operates with low power consumption, making it ideal for compact SFP modules where thermal management is critical.
  • Single 3.3V Power Supply: The device runs on a single 3.3V supply, simplifying power supply design and reducing system complexity.

Applications

The MAX3721UTG+T is well-suited for a range of applications in the fiber optics communication field, including:

  • Gigabit Ethernet Transceivers
  • Fibre Channel Transceivers
  • SFP and SFP+ Modules
  • Direct Modulation Laser (DML) Drivers

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3721UTG+T is no exception. It is built to meet high reliability standards, ensuring stable performance over its operational lifespan. Additionally, the device is available in a compact, 24-pin thin QFN package, allowing for integration into space-constrained modules without compromising functionality or performance.

Overall, the MAX3721UTG+T from Maxim Integrated stands as a versatile and efficient solution for driving lasers in high-speed optical communication systems, providing engineers with the performance and reliability needed to develop cutting-edge networking equipment.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess