EN
  • EN
  • DE
  • IT

MAX3761EEP

Part No MAX3761EEP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20QSOP / Low-Power, 622Mbps Limiting Amplifiers with Chatter-Free Power Detect for LANs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Limiting Amplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Part Number Series MAX3761
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807491-MAX3761EEP
Ultra Librarian 3D Model Ultra Librarian MAX3761EEP CAD Model

Description

The MAX3761EEP, a state-of-the-art laser diode driver from Maxim Integrated, is engineered to meet the demanding requirements of high-speed fiber optic communication systems. This advanced component is designed to deliver exceptional performance for applications such as Gigabit Ethernet, Fibre Channel, and other high-speed data transmission protocols that rely on optical signals.

Key Features

  • High-Speed Operation: The MAX3761EEP is capable of modulation speeds up to 2.5Gbps, making it suitable for a variety of high-speed optical networks.
  • Adjustable Modulation and Bias Currents: Users can set the laser diode's bias and modulation currents via external resistors, allowing for precise control over the optical output.
  • Automatic Power Control (APC) Loop: This feature maintains constant optical power output from the laser diode, compensating for temperature and aging effects.
  • Low Power Dissipation: The device operates with reduced power consumption, which is critical for maintaining the reliability and longevity of high-speed communication systems.
  • Single 3.3V Power Supply: The MAX3761EEP operates from a single 3.3V supply, simplifying power management in system design.
  • Small Package Size: Housed in a compact 20-pin QSOP package, the MAX3761EEP saves valuable board space in dense optical modules.

Applications

The versatility of the MAX3761EEP makes it an ideal choice for a wide range of applications, including:

  • Gigabit Ethernet Transceivers
  • Fibre Channel Transceivers
  • SONET/SDH Equipment
  • High-Speed Datacom and Telecom Equipment

Technical Specifications

The device boasts a differential PECL data input interface, fast rise and fall times, and an integrated waveform-shaping circuitry that ensures clean and compliant eye diagrams for the transmitted optical signal. The MAX3761EEP's integrated safety features, such as the transmit disable function and the threshold for APC loop stability, provide additional reliability for sensitive optical communications systems.

For engineers and system designers seeking a reliable and high-performing laser diode driver, the MAX3761EEP by Maxim Integrated offers a compelling solution that enhances the performance and stability of fiber optic communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $35.8568
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $11.8028
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $8.1264
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $3.2081
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.6726
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.4100
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $19.3820

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2552 $68.3176
31+ $4.3120 $133.6720
47+ $4.1772 $196.3284
64+ $4.0425 $258.7200
83+ $3.9077 $324.3391
111+ $3.5035 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess