EN
  • EN
  • DE

MAX3782UTK+T

Part No MAX3782UTK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703397-MAX3782UTK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3782UTK+T CAD Model

Description

Product Overview: MAX3782UTK+T from Maxim Integrated

The MAX3782UTK+T is a high-performance, compact integrated circuit designed by Maxim Integrated, a company renowned for its reliable and innovative semiconductor solutions. This product is part of Maxim's extensive line of communication and networking ICs, specifically tailored for applications requiring high-speed data transmission and signal processing.

Key Features

  • High-Speed Operation: The MAX3782UTK+T is engineered to support data rates up to 12.5Gbps, making it an ideal choice for high-speed communication systems.
  • Low Power Consumption: Maxim Integrated's commitment to efficiency is evident in this product's low power consumption, which helps to minimize thermal footprint and enhances system reliability.
  • Compact Form Factor: Housed in a small, 5mm x 5mm, 32-pin Thin QFN package, the MAX3782UTK+T saves valuable board space, which is crucial for modern, space-constrained designs.
  • Signal Integrity: The device includes advanced features to maintain signal integrity, such as input equalization and output pre-emphasis, which compensate for signal distortion and loss over long cable lengths and backplanes.
  • Flexibility: With its broad applicability, the MAX3782UTK+T can be used in a variety of high-speed interfaces, including Ethernet, Fibre Channel, InfiniBand, and SONET/SDH networks.

Applications

The MAX3782UTK+T is versatile and can be used in a range of applications that demand high-speed data transfer, such as:

  • Data Centers
  • High-Performance Computing
  • Telecommunication Systems
  • Networking Equipment
  • Storage Area Networks

Quality and Reliability

Maxim Integrated ensures that the MAX3782UTK+T meets the highest quality and reliability standards. The device is rigorously tested and is designed to perform consistently in challenging environments, thereby providing designers with a dependable solution for their high-speed communication needs.

In conclusion, the MAX3782UTK+T from Maxim Integrated is a sophisticated and reliable component that offers a blend of high-speed performance, power efficiency, and design flexibility, making it an excellent choice for a wide array of advanced digital communication systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6486 $74.5944
8+ $15.3014 $122.4112
12+ $14.8233 $177.8796
17+ $14.3451 $243.8667
21+ $13.8669 $291.2049
28+ $12.4324 $348.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess