EN
  • EN
  • DE
  • IT

MAX3798ETJ+T

Part No MAX3798ETJ+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LIMITING 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Operating Supply Current 97mA
Dual Supply Voltage (±) 2.85 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 703405-MAX3798ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3798
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX3798ETJ+T CAD Model

Description

Overview of Maxim Integrated's MAX3798ETJ+T

The MAX3798ETJ+T is a high-performance, low-power transimpedance amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is tailored for applications that require precise conversion of optical signals to electrical signals with high bandwidth and sensitivity, making it an ideal choice for optical networking systems such as 10Gbps LRM Ethernet transceivers.

Key Features

  • High Bandwidth: The MAX3798ETJ+T offers a wide bandwidth that is essential for high-speed data transmission, ensuring minimal signal distortion and enabling it to support 10Gbps data rates.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption that helps to reduce the overall energy requirements of the systems it is integrated into.
  • Automatic Gain Control (AGC): This feature allows the device to maintain a stable output amplitude despite variations in input signal strength, ensuring consistent performance and reliability.
  • Compact Package: Housed in a small, 32-pin TQFN package, the MAX3798ETJ+T saves valuable board space, which is crucial for modern, densely packed electronic systems.
  • Integrated Photodiode Bias: The device includes an integrated bias for the photodiode, simplifying the design and reducing the need for additional external components.

Applications

The MAX3798ETJ+T is particularly suited for use in fiber-optic receivers where high-speed data transmission is paramount. Its applications include:

  • 10Gbps LRM Ethernet Transceivers
  • Fiber to the X (FTTX) Systems
  • SONET/SDH Systems
  • High-Speed Data Acquisition Systems

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3798ETJ+T is built to provide consistent performance over a wide temperature range, ensuring that it operates effectively in various environments and applications. With Maxim's reputation for excellence, users can trust the MAX3798ETJ+T for their critical communication needs.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,537 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess