EN
  • EN
  • DE

MAX3800UHJ-T

Part No MAX3800UHJ-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter 32-Pin TQFP EP T/R / IC EQUALIZER DRVR 3.2GBPS 32TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Driver
Number of Drivers/Receivers 1/0
Data Rate 3.2Gbps
Operating Supply Voltage 3.14 V ~ 3.46 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 32-TQFP Exposed Pad
Manufacturer Package 32-TQFP-EP (5x5)
Win Source Part Number 786042-MAX3800UHJ-T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3800
Introduction Date November 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3800UHJ-T CAD Model

Description

Maxim Integrated MAX3800UHJ-T Product Overview

The MAX3800UHJ-T is a high-performance, compact signal equalizer designed by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This device is specifically engineered to extend the reach of high-speed data transmission over printed circuit board (PCB) traces and cables, making it an ideal solution for applications that require the transfer of data at rapid rates over long distances without compromising signal integrity.

Key Features

  • High-Speed Performance: The MAX3800UHJ-T is capable of equalizing data rates up to 12.5Gbps, making it suitable for a variety of high-speed protocols such as Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Adaptive Equalization: With its built-in adaptive equalization technology, the device can automatically adjust to varying levels of input signal degradation, ensuring optimal performance across different cable lengths and types.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3800UHJ-T operates with minimal power consumption, which is critical for high-density applications where thermal management is a concern.
  • Small Form Factor: The device comes in a compact 32-pin TQFP package, which allows for easy integration into space-constrained designs without sacrificing functionality or performance.

Applications

The versatility of the MAX3800UHJ-T makes it suitable for a wide range of applications, including:

  • Backplane and cable interconnects
  • High-speed data storage systems
  • Telecommunications and networking equipment
  • High-definition video broadcast systems

Reliability and Support

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3800UHJ-T is no exception and is backed by comprehensive technical support, ensuring that designers can integrate this component with confidence and achieve optimal performance in their applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess