EN
  • EN
  • DE

MAX3873AEGP-T

Part No MAX3873AEGP-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 112 mA
RoHS Compliant
Win Source Part Number 1075324-MAX3873AEGP-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3873AEGP-T CAD Model

Description

Maxim Integrated MAX3873AEGP-T: High-Performance Clock Recovery and Data Retiming IC

The MAX3873AEGP-T is a state-of-the-art integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered for clock recovery and data retiming applications, making it an ideal choice for high-speed communication systems.

With its advanced features and robust design, the MAX3873AEGP-T provides unparalleled performance in recovering clocks and retiming data from a serial input stream. It operates at a data rate range from 155Mbps to 2.7Gbps, which covers various protocols including Gigabit Ethernet, Fibre Channel, and SONET/SDH standards. This versatility makes it suitable for a wide array of telecommunication and networking equipment such as routers, switches, and optical transceivers.

The device integrates a high-frequency, low-jitter voltage-controlled oscillator (VCO) and a phase-locked loop (PLL) circuitry that ensures precise clock recovery even under challenging conditions. The MAX3873AEGP-T also features a Loss of Signal (LOS) detection circuit, which provides an immediate indication if the input signal falls below a programmable threshold, enhancing system reliability.

Maxim Integrated has packaged the MAX3873AEGP-T in a compact 20-pin TSSOP package, which allows for efficient use of board space in densely packed designs. Its small footprint, combined with a wide operating temperature range of -40°C to +85°C, ensures that it can be deployed in a variety of environments without compromising performance.

For ease of integration, the MAX3873AEGP-T provides differential PECL inputs and outputs, supporting a straightforward connection to other high-speed components. Additionally, it is designed with a single 3.3V power supply, simplifying power management in complex systems.

In summary, the MAX3873AEGP-T by Maxim Integrated is a high-performance IC that provides reliable clock recovery and data retiming for high-speed data communication applications. Its comprehensive feature set, combined with exceptional performance and integration flexibility, makes it a top choice for designers looking to enhance the speed and integrity of their communication systems.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess