EN
  • EN
  • DE
  • IT

MAX391CSE+

Part No MAX391CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Voltage - Supply, Single (V+) 3 V ~ 15 V
Voltage - Supply, Dual (V±) ±3 V ~ 8 V
Switch Time (Ton, Toff) (Max) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Win Source Part Number 117023-MAX391CSE+
Ultra Librarian 3D Model Ultra Librarian MAX391CSE+ CAD Model

Description

The MAX391CSE+ is a high-performance, quad single-pole single-throw (SPST) switch from Maxim Integrated, designed to deliver precision and reliability in a variety of applications. This device is part of the MAX391 series and is well-suited for use in systems that require low power consumption and high switching accuracy.

Key Features

  • Low Power Consumption: The MAX391CSE+ is optimized for low power operation, making it ideal for battery-powered and portable devices.
  • High Precision: With its precise switching capabilities, this switch ensures minimal signal distortion and maintains signal integrity.
  • Wide Voltage Range: The device operates over a wide supply voltage range of ±4.5V to ±20V or +9V to +36V, providing flexibility in various circuit configurations.
  • Low Charge Injection: The switch exhibits low charge injection, which minimizes glitches and errors in precision applications.
  • Single Supply Operation: It can also operate from a single supply, which simplifies the power supply design.
  • On-Resistance Matching: The on-resistance between switches is closely matched, which is crucial for applications requiring balanced signal paths.
  • ESD Protection: The device includes ESD protection circuits to safeguard against electrostatic discharges, enhancing the longevity and reliability of the product.

Applications

The MAX391CSE+ is versatile and can be used in a variety of applications, including:

  • Sample and Hold Circuits
  • Data Acquisition Systems
  • Analog and Digital Multiplexing
  • Communication Systems
  • Audio Signal Routing
  • Test Equipment

Package and Quality

The MAX391CSE+ comes in a 16-pin narrow SO package, which allows for a compact design footprint. Maxim Integrated ensures high-quality standards, and the product is available with an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.

With its combination of low power consumption, high precision, and versatility, the MAX391CSE+ is a top choice for designers looking for a reliable quad SPST switch solution.

You May Also Be Interested in

ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4280 $61.7120
8+ $12.6589 $101.2712
13+ $12.2633 $159.4229
17+ $11.8677 $201.7509
22+ $11.4721 $252.3862
30+ $10.2853 $308.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess