EN
  • EN
  • DE

MAX3941ETG+

Part No MAX3941ETG+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Function Driver
Number of Circuits 1
Supply Voltage (V) -5.5V ~ -4.9V
Current - Supply 140mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Part Number Series MAX3941
Manufacturer Pack Quantity 5
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810699-MAX3941ETG+
Ultra Librarian 3D Model Ultra Librarian MAX3941ETG+ CAD Model

Description

The MAX3941ETG+ is a cutting-edge, high-performance 10.7Gbps laser driver designed and manufactured by Maxim Integrated. This device is specifically engineered to drive vertical cavity surface-emitting lasers (VCSELs), distributed feedback (DFB) lasers, and Fabry-Perot (FP) lasers in fiber optic communication systems. Its versatility makes it an ideal choice for applications such as 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data transmission protocols.

This laser driver operates over a wide range of supply voltages from 3.135V to 3.465V, ensuring compatibility with a variety of power systems and providing design flexibility. The MAX3941ETG+ comes in a compact, 24-pin TQFN package with an exposed pad, which aids in thermal management and allows for efficient heat dissipation, ensuring reliable operation even under high-speed conditions.

Key features of the MAX3941ETG+ include an automatic power control (APC) loop that maintains constant optical output power over temperature and lifetime, an extinction ratio control loop (ERC) that ensures optimal optical modulation amplitude, and comprehensive safety features such as a transmit disable function and over-temperature protection. These features not only enhance the performance of the laser driver but also contribute to the overall system reliability and longevity.

Furthermore, the MAX3941ETG+ boasts a fast rise and fall times of typically 30ps, which enables clean and precise optical signal transmission. The device also supports modulation current up to 85mA and bias current up to 100mA, making it suitable for driving a wide range of laser diodes. Additionally, the low power dissipation of this laser driver makes it an energy-efficient choice for modern optical communication systems.

In summary, the MAX3941ETG+ from Maxim Integrated is a highly integrated, feature-rich laser driver that offers excellent performance for high-speed optical communication. Its robust design, coupled with advanced control features, ensures that it can meet the stringent requirements of today's data transmission applications.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2194 $62.2194
2+ $51.0518 $102.1036
4+ $49.4565 $197.8260
5+ $47.8611 $239.3055
6+ $46.2657 $277.5942
8+ $41.4796 $331.8368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,948 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess