EN
  • EN
  • DE

MAX3949ETE+T

Part No MAX3949ETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DVR AC-COUPLED 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.95 V to 3.63 V
Operating Supply Current 55mA
Current - Modulation 85mA
Current - Bias 105mA
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TQFN (3x3)
Mounting Surface Mount
Win Source Part Number 1067939-MAX3949ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3949ETE+T CAD Model

Description

The MAX3949ETE+T from Maxim Integrated is a high-performance, low-power, 10.7Gbps laser driver designed for use in fiber optic transmitters. This device is tailored for 10 Gigabit Ethernet applications and is an ideal choice for XFP, SFP+ and other optical modules that require a compact and efficient laser driver solution.

Key Features

  • High-Speed Performance: The MAX3949ETE+T supports data rates up to 10.7Gbps, making it suitable for high-speed data transmission in networking and telecommunication applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power dissipation, which is critical for thermal management in dense electronic systems.
  • Adjustable Output Modulation: The output modulation and bias currents are adjustable, allowing for fine-tuning to meet specific application requirements and to optimize the performance of the optical system.
  • Integrated Safety Features: It includes safety features such as automatic power control (APC) and temperature compensation to ensure reliable operation over varying conditions.
  • Compact Package: The device comes in a small 16-pin TQFN package, which is highly beneficial for space-constrained applications.

Applications

The MAX3949ETE+T is versatile and can be used in a variety of applications, including but not limited to:

  • 10G Ethernet Transceivers
  • Fiber to the Home (FTTH)
  • Optical Networks
  • Data Center Connectivity
  • High-Speed Datacom and Telecom Equipment

Product Specifications

This laser driver integrates several features that ensure optimal performance:

  • Supply Voltage: 3.3V typical
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
  • Package: 16-pin TQFN (5mm x 5mm)
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, making it suitable for use in eco-conscious applications.

With its combination of high-speed performance, power efficiency, and compact design, the MAX3949ETE+T from Maxim Integrated is an excellent choice for designers looking to create advanced optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5242 $50.4840
49+ $2.0711 $101.4839
75+ $2.0064 $150.4800
104+ $1.9417 $201.9368
134+ $1.8770 $251.5180
179+ $1.6828 $301.2212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess