EN
  • EN
  • DE

MAX3982TE

Part No MAX3982TE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703476-MAX3982TE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3982TE CAD Model

Description

Introducing the MAX3982TE from Maxim Integrated

The MAX3982TE is a cutting-edge transceiver module designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This transceiver is part of Maxim's high-performance product line, specifically engineered to meet the rigorous demands of high-speed data communication applications.

Key Features

  • High Data Rate: The MAX3982TE is capable of handling extremely high data rates, making it suitable for applications that require rapid data transmission such as data centers, high-performance computing, and telecommunication networks.
  • Low Power Consumption: Despite its high-speed capabilities, this transceiver maintains low power consumption, ensuring energy efficiency and reducing the thermal footprint within system designs.
  • Signal Integrity: Maxim Integrated has equipped the MAX3982TE with advanced features to maintain signal integrity, even over long distances or through challenging transmission media, ensuring reliable communication.
  • Compact Form Factor: The device comes in a compact package, which allows for dense board layouts and is ideal for systems where space is at a premium.
  • Robust Design: Built to withstand harsh industrial environments, the MAX3982TE maintains its performance over a wide temperature range and is resistant to various forms of electromagnetic interference.

Applications

The versatility of the MAX3982TE transceiver makes it well-suited for a range of applications, including:

  • Data Center Networking
  • High-Speed Servers and Routers
  • Optical Transport Systems
  • Backplane Interconnects
  • Storage Area Networks

Technical Specifications

The MAX3982TE boasts technical specifications that enable it to deliver exceptional performance:

  • Support for multi-gigabit data rates
  • Low-jitter serial data paths
  • Advanced diagnostics and monitoring features
  • Compliance with industry standards for interoperability

Maxim Integrated's commitment to quality and performance is evident in the MAX3982TE transceiver. This product is designed for system architects and engineers who demand the highest levels of performance and reliability from their data communication hardware. With the MAX3982TE, Maxim Integrated continues to set the standard for high-speed transceiver technology.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess