EN
  • EN
  • DE

MAX3984UTE+

Part No MAX3984UTE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/0 Driver  Ethernet 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol Ethernet
Number of Drivers/Receivers 1/0
Data Rate 10.3Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 021622-MAX3984UTE+
Ultra Librarian 3D Model Ultra Librarian MAX3984UTE+ CAD Model

Description

The MAX3984UTE+ is a cutting-edge, multi-rate, 3.3V quad retimer IC designed by Maxim Integrated to enhance signal integrity in high-speed communication systems. This product is specifically engineered to operate over a wide range of data rates, making it an ideal solution for applications that require robust and flexible data transmission capabilities.

Key Features

  • Multi-Rate Flexibility: The MAX3984UTE+ supports various data rates, ensuring compatibility with a multitude of high-speed interfaces and protocols.
  • Enhanced Signal Integrity: With its built-in retiming functionality, this IC is adept at restoring degraded signals, thus maintaining data integrity over extended cable lengths and across backplanes.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3984UTE+ operates on a 3.3V supply voltage, minimizing power usage without sacrificing performance.
  • Compact Footprint: Housed in a 16-pin thin QFN package, the device offers a space-saving solution, which is crucial for densely packed system designs.
  • Hot-Plug Capable: The IC supports hot-plugging, allowing for devices to be connected and disconnected without the need to power down the system.
  • Programmable Settings: Users can configure various settings through an I²C-compatible 2-wire serial interface, providing greater control over the device's operation.

Applications

The MAX3984UTE+ is versatile and can be utilized in a range of applications, including:

  • High-Speed Data Communications
  • Networking Equipment (Routers, Switches, etc.)
  • Storage Area Networks
  • Backplane Interconnects
  • Telecommunication Systems

Technical Specifications

Some of the technical highlights of the MAX3984UTE+ include:

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-pin TQFN-EP

The MAX3984UTE+ from Maxim Integrated stands out as a powerful solution for ensuring high-quality signal transmission in data-intensive environments. Its combination of performance, flexibility, and compact design makes it an excellent choice for modern high-speed communication systems.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess