EN
  • EN
  • DE

MAX404ESA+T

Part No MAX404ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703512-MAX404ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX404ESA+T CAD Model

Description

Maxim Integrated's MAX404ESA+T: Precision Operational Amplifier

The MAX404ESA+T from Maxim Integrated is a highly precise and reliable operational amplifier that is designed to cater to a broad range of applications requiring high accuracy and low power consumption. This operational amplifier is part of Maxim's renowned MAX404 series, which is celebrated for its superior performance in terms of offset voltage, drift, and gain bandwidth product.

Key Features

  • Low Offset Voltage: The MAX404ESA+T boasts an impressive low offset voltage, which significantly enhances the accuracy of the amplification process. This feature is particularly vital in precision instruments and measurement devices where even slight inaccuracies can lead to significant errors.
  • Temperature Drift: With a very low temperature coefficient, this operational amplifier maintains its performance across a wide temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring that it can handle a wide range of frequencies without compromising on the quality of the signal amplification.
  • Power Supply Range: The MAX404ESA+T operates effectively with a single supply voltage ranging from 4.5V to 36V or dual supplies of ±2.25V to ±18V. This flexibility allows it to be integrated into various circuit designs with different power requirements.
  • Package: The operational amplifier is available in an 8-pin SOIC package, which is suitable for compact designs, saving valuable board space while providing robust performance.

Applications

The MAX404ESA+T is versatile enough to be used in a multitude of applications, including but not limited to:

  • Precision data systems
  • Battery-powered instruments
  • Sensor signal conditioning
  • Analog filters
  • Industrial process controls

Maxim Integrated's commitment to quality and performance is evident in the MAX404ESA+T operational amplifier, making it a preferred choice for designers and engineers who require a reliable and precise component for their sophisticated electronic systems. Whether it's for professional-grade equipment or hobbyist projects, the MAX404ESA+T stands out as a top-tier solution for various amplification needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess