EN
  • EN
  • DE
  • IT

MAX41461GUB+T

Part No MAX41461GUB+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description SUB-GHZ ASK/FSK TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Frequency 300MHz ~ 960MHz
Applications General Purpose
Modulation or Protocol ASK
Data Rate (Max) 200kbps
Power - Output 16dBm
Current - Transmitting 45mA
Data Interface I2C
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX41461
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1159750-MAX41461GUB+T
Ultra Librarian 3D Model Ultra Librarian MAX41461GUB+T CAD Model

Description

Maxim Integrated's MAX41461GUB+T SPI-Programmable Gaussian Frequency-Shift Keying (GFSK) Transmitter

The MAX41461GUB+T from Maxim Integrated is a state-of-the-art, SPI-programmable Gaussian Frequency-Shift Keying (GFSK) transmitter designed to offer high performance in wireless communication applications. This compact and efficient device is ideal for a wide range of applications, including automatic meter reading, wireless sensors, industrial control, and home automation systems.

Operating within the 300MHz to 960MHz frequency range, the MAX41461GUB+T provides a flexible solution for systems requiring robust and reliable radio frequency communication. The transmitter is capable of delivering output power up to +13dBm, while maintaining excellent spectral purity and frequency stability. This ensures clear communication even in environments with high electromagnetic interference.

One of the key features of the MAX41461GUB+T is its programmability via the Serial Peripheral Interface (SPI). This allows for easy integration into a variety of microcontroller-based systems, giving designers the ability to fine-tune the frequency, output power, and modulation characteristics to meet specific application requirements. The device supports data rates up to 100kbps, making it suitable for a range of low-power, low-data-rate applications.

The MAX41461GUB+T is also designed with power efficiency in mind. It incorporates a power-saving shutdown mode that significantly reduces current consumption when the transmitter is not in use, making it an excellent choice for battery-operated devices where power conservation is critical.

Maxim Integrated has packaged the MAX41461GUB+T in a compact, 10-pin µMAX package, which is not only space-saving but also offers excellent thermal performance. This packaging, combined with the device's low external component count, simplifies the design and reduces the overall bill of materials for the end product.

Overall, the MAX41461GUB+T transmitter is a versatile and reliable component that delivers high performance in a small footprint, making it an excellent choice for designers looking to create efficient and effective wireless communication solutions.

You May Also Be Interested in

Microchip Technology
RF TX IC FSK 310/433MHZ 14TSSOP
Lowest to $6.3267
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Lowest to $20.8820
Rohm Semiconductor
RF TRANSMITTER 32VFQFN / RF Transmitter Antenna 32-VFQFN Exposed Pad
Need more? Email Us
Semtech Corporation
IC TRANSMITTER 8SOIC / RF Transmitter Antenna
Lowest to $0.7104
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Lowest to $3.5044
NXP / Nexperia
RF TRANSMITTER UHF 24TSSOP / RF Transmitter UHF Antenna 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Lowest to $20.3710
NXP / Nexperia
KEYLESS ENTRY CONTROLLER / RF Transmitter Antenna
Need more? Email Us
Skyworks Solutions Inc.
RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Lowest to $4.7519

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2909 $65.8180
48+ $2.6998 $129.5904
75+ $2.6156 $196.1700
103+ $2.5315 $260.7445
133+ $2.4475 $325.5175
177+ $2.1940 $388.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess