EN
  • EN
  • DE

PCF7952ATT/M1CC15,

Part No PCF7952ATT/M1CC15,
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TRANSMITTER UHF 24TSSOP / RF Transmitter UHF Antenna 24-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Remote Keyless Entry
Modulation or Protocol UHF
Memory Size 512B RAM, 1kB EEPROM, 8kB ROM
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCF7952
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 791530-PCF7952ATT/M1CC15,
Ultra Librarian 3D Model Ultra Librarian PCF7952ATT/M1CC15, CAD Model

Description

The NXP PCF7952ATT/M1CC15 is a state-of-the-art integrated circuit designed for use in a wide variety of applications within the automotive industry. This versatile chip is part of NXP's renowned product line, which is well-known for its reliability, performance, and innovation. The PCF7952ATT/M1CC15 is particularly suited for use in remote keyless entry (RKE) systems, providing secure access and convenience for vehicle owners.

Key Features

  • Security: The chip is equipped with advanced cryptographic algorithms to ensure the highest level of security for vehicle access. It supports the HITAG 2 protocol, which provides robust encryption and mutual authentication between the key fob and the vehicle's receiver.
  • Frequency: It operates in the 315MHz and 433MHz frequency bands, which are commonly used for automotive RKE systems, offering flexibility for global applications.
  • Low Power Consumption: The PCF7952ATT/M1CC15 is designed for low power consumption, extending the battery life of the key fob and reducing the need for frequent battery replacements.
  • Package: This IC comes in a small, leadless HVQFN package with 32 terminals, which allows for a compact design of the end product, making it ideal for integration into modern key fobs with limited space.

Applications

The NXP PCF7952ATT/M1CC15 is primarily used in RKE systems, but its versatility allows it to be applied in other related systems such as:

  • Passive Keyless Entry (PKE)
  • Immobilizers
  • Remote Start Systems

Why Choose NXP PCF7952ATT/M1CC15?

Choosing the NXP PCF7952ATT/M1CC15 for your automotive security needs means investing in a product that offers excellent performance, enhanced security, and long-term reliability. NXP's commitment to innovation ensures that their products remain at the forefront of the industry, providing cutting-edge solutions for today's automotive challenges. With its robust feature set and versatile applications, the PCF7952ATT/M1CC15 is an excellent choice for manufacturers looking to incorporate reliable and secure RKE systems into their vehicles.

You May Also Be Interested in

Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess