EN
  • EN
  • DE

MAX4146ESD+T

Part No MAX4146ESD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703606-MAX4146ESD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4146ESD+T CAD Model

Description

Maxim Integrated MAX4146ESD+T Operational Amplifier

The MAX4146ESD+T from Maxim Integrated is a high-performance operational amplifier (op-amp) designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications. The device is part of Maxim's MAX414x series of op-amps that are known for their low-voltage operation and low-power consumption.

This op-amp comes in a compact SOIC-14 package and is available in tape and reel form, denoted by the '+T' suffix, which facilitates easy integration into automated manufacturing processes. The MAX4146ESD+T operates over a wide supply voltage range from 2.85V to 5.5V, which allows for flexibility in both single and dual supply configurations, making it suitable for battery-powered devices and industrial equipment alike.

With a typical gain bandwidth product of 10MHz and a slew rate of 10V/µs, the MAX4146ESD+T is capable of handling high-speed signals without significant distortion. This makes it an excellent choice for applications such as active filters, photodiode amplification, and high-speed data acquisition systems.

The device also boasts a low input offset voltage of just 200µV and low input bias current, ensuring high accuracy in precision applications. Additionally, its low noise performance, with a voltage noise density of only 8nV/√Hz at 1kHz, makes it ideal for audio processing and other noise-sensitive applications.

Moreover, the MAX4146ESD+T features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages. This characteristic is particularly beneficial in portable devices where maximizing battery life is crucial.

Overall, the MAX4146ESD+T operational amplifier is a versatile component that provides designers with high performance, low power consumption, and the reliability expected from Maxim Integrated products. Whether it's for precision instrumentation, control systems, or audio applications, this op-amp is engineered to deliver optimal results in a compact and efficient form factor.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess