EN
  • EN
  • DE

MSP430L092SPWR

Part No MSP430L092SPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430L092
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Type ROMless
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 0.9V ~ 1.65V
Data Converters A/D 8x8b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 50°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430L092
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644917-MSP430L092SPWR
Ultra Librarian 3D Model Ultra Librarian MSP430L092SPWR CAD Model

Description

The MSP430L092SPWR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), renowned for its exceptional power efficiency and versatile features. Designed to cater to a broad range of applications, this product is a perfect fit for energy-sensitive and space-constrained applications.

Key Features

  • Low Power Consumption: The MSP430L092SPWR is a member of the MSP430 family, which is famous for its ultra-low-power consumption. This feature makes it ideal for battery-powered and portable devices, where power efficiency is crucial.
  • Advanced Clock System: The device includes a sophisticated clock system that supports multiple clock sources and allows for dynamic clock management, further enhancing its power-saving capabilities.
  • Flexible Peripherals: It comes with an array of integrated peripherals, such as timers, communication interfaces, and an analog-to-digital converter (ADC), providing a rich set of functionalities that can be tailored to specific application needs.
  • Robust Security Features: With built-in security mechanisms, the MSP430L092SPWR ensures the integrity and confidentiality of your data, making it suitable for applications that require secure communications.
  • Wide Operating Temperature Range: This MCU is designed to operate reliably across a wide temperature range, making it an excellent choice for industrial and outdoor applications.

Applications

The versatility of the MSP430L092SPWR allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Energy Management Systems
  • Portable Medical Devices
  • Smart Grid Infrastructure

Technical Specifications

The MSP430L092SPWR is available in a TSSOP-20 package and features a 16-bit RISC architecture that delivers powerful performance while maintaining low power consumption. It supports a voltage range of 1.8V to 3.6V and includes up to 2KB of flash memory and 128B of RAM, providing ample storage for code and data.

Conclusion

With its combination of low power consumption, a wide array of features, and robust security, the MSP430L092SPWR from Texas Instruments stands out as a superior choice for designers looking to optimize their systems for energy efficiency and performance. Whether you're developing for consumer electronics or industrial automation, this MCU offers the reliability and flexibility needed to drive innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8905 $52.0290
43+ $2.3717 $101.9831
66+ $2.2976 $151.6416
90+ $2.2235 $200.1150
117+ $2.1494 $251.4798
156+ $1.9270 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess