EN
  • EN
  • DE

MAX4158ESA+

Part No MAX4158ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description 2-Channel Video Multiplexer-Amplifiers / IC VIDEO MUX/AMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 350MHz
SR - Slew Rate 700 V/μs
Operating Supply Current 10.9mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786118-MAX4158ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4158
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4158ESA+ CAD Model

Description

Maxim Integrated MAX4158ESA+ Operational Amplifier

The MAX4158ESA+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a balance of speed and precision for a wide array of applications. This versatile component is well-suited for use in systems requiring low voltage noise, low input bias current, and low power consumption.

Key Features

  • High Speed: The MAX4158ESA+ boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
  • Low Noise: With its low voltage noise density, this op-amp is excellent for applications that demand high signal integrity and minimal distortion.
  • Low Input Bias Current: The device is characterized by a very low input bias current, which is critical for high-impedance sensor interfaces and precision integrators.
  • Power Efficiency: It operates with a low supply current, enhancing the power efficiency of the overall design, which is particularly beneficial for battery-powered devices.
  • Single-Supply Operation: The MAX4158ESA+ can operate from a single supply voltage, simplifying power supply design and reducing component count.
  • Dual-Supply Operation: For applications requiring a wider dynamic range, it also supports dual-supply operation.
  • Wide Supply Voltage Range: The op-amp operates across a wide range of supply voltages, accommodating various application requirements.

Applications

The MAX4158ESA+ is highly adaptable and can be used in numerous applications, including:

  • Data acquisition systems
  • Active filters
  • Photodiode amplifiers
  • Medical instrumentation
  • Audio equipment
  • Analog front-ends

Product Specifications

The MAX4158ESA+ is offered in an 8-pin NSOIC package, providing a compact footprint for space-constrained applications. It is specified over the extended industrial temperature range, ensuring reliable performance in harsh environments. The operational amplifier is RoHS compliant, adhering to environmental standards for electronic components.

For designers seeking an op-amp that delivers precision, efficiency, and versatility, the MAX4158ESA+ from Maxim Integrated is an excellent choice that meets a broad spectrum of design requirements.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess