EN
  • EN
  • DE

LM4809LDX

Part No LM4809LDX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .105W STER 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 105mW x 2 @ 16 Ohm
Supply Voltage - Operating 2 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WSON (2.5x2.5)
Dimension 8-WFDFN Exposed Pad
Win Source Part Number 071425-LM4809LDX
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4809LDX CAD Model

Description

The LM4809LDX from Texas Instruments is a high-quality, advanced audio amplifier designed to provide optimal audio performance.

  • Power Output: 105mW of continuous average power to a 16Ω load.
  • Feature: Shutdown mode.
  • Series: Boomer audio power amplifier series.
  • Circuitry: Advanced pop & click circuitry.
  • Gain: External gain set that allows the user to set the gain anywhere from 6dB to 24dB.
  • Input: Differential input.
  • Package: micro SMD package.
  • Power Supply: Operates on a single 5V power supply.
  • PSRR: High power supply rejection ratio (PSRR).

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4317 $51.8040
285+ $0.3543 $100.9755
440+ $0.3432 $151.0080
605+ $0.3321 $200.9205
780+ $0.3211 $250.4580
1,045+ $0.2878 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess