EN
  • EN
  • DE

MAX4188ESD

Part No MAX4188ESD
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP TRIPLE LOWGLITCH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 200 MHz
Slew Rate 350V/µs
Current - Supply 1.5 mA
Current - Output / Channel 55 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX4188
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630829-MAX4188ESD
Ultra Librarian 3D Model Ultra Librarian MAX4188ESD CAD Model

Description

Maxim Integrated MAX4188ESD: High-Speed, Low-Distortion, Voltage-Feedback Amplifier

The MAX4188ESD is a high-performance, voltage-feedback amplifier engineered by Maxim Integrated to deliver precision and speed for a wide range of applications. This compact and efficient amplifier is designed to offer low distortion, making it an ideal choice for demanding signal processing tasks.

Key Features

  • High Speed: The MAX4188ESD boasts a high slew rate and wide bandwidth, ensuring rapid response times and the ability to handle high-frequency signals with ease.
  • Low Distortion: With its low harmonic distortion, the amplifier is perfectly suited for applications requiring clean and accurate signal amplification.
  • Low Noise: The device exhibits low voltage noise density, minimizing the impact of noise on signal integrity and making it suitable for sensitive audio and instrumentation applications.
  • Flexible Power Supply: The amplifier operates across a wide range of power supply voltages, accommodating various system requirements.
  • Power Efficiency: The MAX4188ESD is optimized for low power consumption, making it an excellent choice for portable and battery-powered devices.

Applications

The versatility of the MAX4188ESD allows it to be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Video and RF Amplification
  • Test and Measurement Systems
  • ADC Buffer Amplifiers
  • Communication Systems
  • Active Filters and Signal Conditioning

Product Specifications

The MAX4188ESD is available in a compact SOP (Small Outline Package) and is characterized for operation over the extended industrial temperature range. With its robust design, it ensures reliable performance in the harshest of environments.

Conclusion

Maxim Integrated's MAX4188ESD is a testament to the company's commitment to providing high-quality, high-speed amplification solutions. Whether it's for professional audio, video, or high-precision instrumentation, this amplifier stands out for its ability to deliver exceptional performance without compromising on power efficiency or space. Integrating the MAX4188ESD into your design will ensure that your products meet the highest standards of speed, accuracy, and reliability.

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Texas Instruments
Lowest to $3.2870
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess