EN
  • EN
  • DE

MAX4207ETE+

Part No MAX4207ETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LOGARITHMIC 5MHZ 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 1
Slew Rate 12 V/μs
Gain Bandwidth Product 5MHz
-3db Bandwidth 1MHz
Current - Input Bias 10pA
Voltage - Input Offset 600μV
Current - Supply 5mA
Current - Output / Channel 58mA
Voltage - Supply, Single/Dual (±) 2.7 V ~ 11 V, ±2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-WQFN Exposed Pad
Manufacturer Device Package 16-TQFN (4x4)
Win Source Part Number 134372-MAX4207ETE+
Ultra Librarian 3D Model Ultra Librarian MAX4207ETE+ CAD Model

Description

The MAX4207ETE+ is a high-precision, low-noise, low-drift, fully-differential amplifier designed by Maxim Integrated to provide a high-quality solution for applications requiring precise signal conditioning. This advanced amplifier is ideal for use in medical instrumentation, automatic test equipment, and high-end audio applications due to its exceptional performance characteristics.

Key Features

  • Low Offset Voltage: The MAX4207ETE+ boasts a very low input offset voltage, which ensures accuracy in signal amplification, making it suitable for critical measurement applications.
  • Low Noise: With its low noise performance, this amplifier is capable of handling signals without introducing significant additional noise, preserving signal integrity.
  • High CMRR: The device features a high common-mode rejection ratio (CMRR), which allows it to reject common-mode noise and maintain signal fidelity.
  • Low Drift: Temperature-induced variations are minimized due to the low-drift nature of the amplifier, ensuring stable performance over a wide range of operating conditions.
  • Wide Bandwidth: The MAX4207ETE+ offers a wide bandwidth for handling high-speed signals without distortion.
  • Adjustable Gain: Gain can be easily configured through external resistors, providing flexibility in signal conditioning for various applications.
  • Power Supply Range: It is designed to operate over a wide power supply range, accommodating different system power requirements.

Applications

  • Medical Instrumentation
  • Automatic Test Equipment
  • High-End Audio Equipment
  • Data Acquisition Systems
  • Industrial Control Systems

The MAX4207ETE+ is packaged in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. Its fully-differential input and output architecture allows for balanced signal transmission, which is critical in environments with high levels of electrical noise.

Maxim Integrated's commitment to quality and performance is evident in the MAX4207ETE+, making it a reliable choice for professionals looking for a differential amplifier that delivers accuracy, stability, and low noise in their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8459 $62.7672
18+ $6.4380 $115.8840
28+ $6.2370 $174.6360
39+ $6.0349 $235.3611
50+ $5.8339 $291.6950
67+ $5.2310 $350.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess