EN
  • EN
  • DE

MAX4208AUA+T

Part No MAX4208AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultra-Low Offset/Drift, Precision Instrumentation Amplifiers with REF Buffer | IC INST AMP 1 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.08V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 1pA
Voltage - Input Offset 3μV
Supply Current 1.4mA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2.85V ~ 5.5V, ±1.425V ~ 2.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4208
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213530-MAX4208AUA+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4208AUA+T CAD Model

Description

Maxim Integrated MAX4208AUA+T Precision Op-Amp

The MAX4208AUA+T from Maxim Integrated is a high-precision operational amplifier designed for a broad range of applications that require low voltage noise, low input bias current, and low power consumption. This op-amp offers an exceptional balance of performance features that make it suitable for sensor amplifiers, medical instrumentation, and industrial process controls, among other uses.

With its ultra-low input offset voltage and drift, the MAX4208AUA+T ensures high accuracy in signal amplification, which is critical for precision measurement and control systems. The low-noise characteristic of this op-amp minimizes interference in sensitive applications, allowing for clear and reliable signal processing.

The device operates from a single 2.85V to 5.5V power supply or dual ±1.425V to ±2.75V supplies, providing flexibility in various circuit designs. Additionally, the MAX4208AUA+T features a patented auto-zeroing technique that constantly corrects for DC errors over time and temperature, which means that performance remains consistent and predictable under changing conditions.

Another key feature of the MAX4208AUA+T is its low input bias current, making it an ideal choice for applications with high-impedance sensors. The device's power-saving features include a shutdown mode that reduces current consumption to a mere 0.5µA, which is particularly beneficial for battery-powered and portable devices where power efficiency is a priority.

The MAX4208AUA+T comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. The small footprint of the package does not compromise its performance or reliability, making it a versatile choice for both compact and complex electronic systems.

In summary, the MAX4208AUA+T operational amplifier from Maxim Integrated is a highly versatile component that combines precision, low power consumption, and ease of use. Its advanced features make it an excellent choice for engineers and designers looking to enhance the performance of their analog circuits in a wide range of applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess