EN
  • EN
  • DE

FXLN8372QR1

Part No FXLN8372QR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 4-16G ANALOG 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±4g, 16g 2.7kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Manufacturer NXP
Series Xtrinsic
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 12-VQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name FXLN83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935320035147, 568-14142-6, FXLN8372QR1-ND, 568-14142-1, 568-14142-2
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872469-FXLN8372QR1
Ultra Librarian 3D Model Ultra Librarian FXLN8372QR1 CAD Model

Description

The FXLN8372QR1 is a state-of-the-art, high-performance accelerometer designed and manufactured by NXP Semiconductors. This compact, low-power device is ideal for a wide range of applications, including automotive safety systems, industrial monitoring, and consumer electronics.

Key Features

  • Tri-Axis Sensing: The FXLN8372QR1 is capable of measuring acceleration in three dimensions, providing comprehensive motion detection.
  • High Sensitivity: With its high sensitivity levels, this accelerometer can detect even the slightest movements, making it perfect for advanced applications.
  • Wide Dynamic Range: It offers a wide dynamic range, ensuring accurate measurements for both low and high acceleration events.
  • Low Power Consumption: Designed for efficiency, the FXLN8372QR1 consumes minimal power, which is crucial for battery-powered devices.
  • Robust Design: The device is built to withstand harsh environments and is resistant to shocks and vibrations, enhancing its durability and reliability.

Technical Specifications

Parameter Value Supply Voltage 1.71 V to 3.6 V Sensitivity Adjustable Output Signal Analog Operating Temperature -40°C to +105°C Package QFN

Applications

The versatile FXLN8372QR1 accelerometer is suitable for a range of applications. In the automotive sector, it can be used for vehicle stability control, crash detection, and airbag deployment systems. In the industrial domain, it is ideal for vibration monitoring and machine health assessment. Additionally, its compact size and low power consumption make it an excellent choice for portable consumer electronics, such as smartphones, gaming controllers, and activity monitors.

Conclusion

The FXLN8372QR1 from NXP is a robust, high-sensitivity accelerometer with a wide dynamic range and low power consumption, making it an excellent choice for designers looking for a reliable sensor for their advanced applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess